InspectorTools Differential Pressure Manometer EX406800

Description
Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface Features Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Data Hold, Auto power off, and Min/Max functions Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface (optional software and cable) Includes 9V battery, connection hose and ABS carrying case 11 selectable units of measure ± 5.000 PSI range Applications HVAC Fume Hoods Pneumatic controls Hydraulics Medical equipment Clean rooms
Description
Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface Features Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Data Hold, Auto power off, and Min/Max functions Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface (optional software and cable) Includes 9V battery, connection hose and ABS carrying case 11 selectable units of measure ± 5.000 PSI range Applications HVAC Fume Hoods Pneumatic controls Hydraulics Medical equipment Clean rooms

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - EX406800 - InspectorTools
Ventura, CA, USA
Differential Pressure Manometer
EX406800
Differential Pressure Manometer EX406800
Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface Features Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Data Hold, Auto power off, and Min/Max functions Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232 interface (optional software and cable) Includes 9V battery, connection hose and ABS carrying case 11 selectable units of measure ± 5.000 PSI range Applications HVAC Fume Hoods Pneumatic controls Hydraulics Medical equipment Clean rooms

Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water)

  • 11 selectable units with Max/Min recording and
  • Relative time stamp
  • Compensated temperature range 32 to 122°F (0-50°C)
  • Large LCD display with backlighting
  • Zero function for offset correction or measurement
  • Built-in RS-232 interface

Features

  • Max/Min recording and Relative time stamp
  • Compensated temperature range 32 to 122°F (0-50°C)
  • Data Hold, Auto power off, and Min/Max functions
  • Large LCD display with backlighting
  • Zero function for offset correction or measurement
  • Built-in RS-232 interface (optional software and cable)
  • Includes 9V battery, connection hose and ABS carrying case
  • 11 selectable units of measure
  • ± 5.000 PSI range Applications
    • HVAC
    • Fume Hoods
    • Pneumatic controls
    • Hydraulics
    • Medical equipment
    • Clean rooms
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Pressure Instruments
Product Number EX406800
Product Name Differential Pressure Manometer
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2050964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Backlit lcd
View Details
Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details