InspectorTools Differential Pressure Manometer (5psi) EXHD750

Description
Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included)
Description
Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included)

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer (5psi) - EXHD750 - InspectorTools
Ventura, CA, USA
Differential Pressure Manometer (5psi)
EXHD750
Differential Pressure Manometer (5psi) EXHD750
Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter Features: ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included)

Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter
Features:

  • ±5psi range, 11 Selectable units of measure
  • Max/Min/Avg recording and Relative time stamp
  • Data Hold, Auto power off and Zero function
  • Large LCD display with backlighting
  • Heavy duty, double-molded housing
  • Built-in USB port (Windows® compatible PC software and cable included)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Pressure Instruments
Product Number EXHD750
Product Name Differential Pressure Manometer (5psi)
Device Category Instrument or Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
View Details
Vacuum Gauge Controller, Convectron®, RS232, 2 Relays, Torr Units - 475001-A2-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Manometers - 3161209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Working Pressure Range 0.0 to 29.01 psi (0.0 to 20.41 m H2O)
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details