Mile-X Equipment, Inc. Baldor C61 60 Grit Silicone Carbide Bench Grinder Grinding BALC61

Description
Baldor Carbide Grinding Wheel Features: Silicone Carbide Specifications: Face: 1" Grit: 60 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses). Exercise Caution
Description
Baldor Carbide Grinding Wheel Features: Silicone Carbide Specifications: Face: 1" Grit: 60 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses). Exercise Caution

Suppliers

Company
Product
Description
Supplier Links
Baldor C61 60 Grit Silicone Carbide Bench Grinder Grinding - BALC61 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor C61 60 Grit Silicone Carbide Bench Grinder Grinding
BALC61
Baldor C61 60 Grit Silicone Carbide Bench Grinder Grinding BALC61
Baldor Carbide Grinding Wheel Features: Silicone Carbide Specifications: Face: 1" Grit: 60 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses). Exercise Caution

Baldor Carbide Grinding Wheel

Features:

  • Silicone Carbide

Specifications:

  • Face: 1"
  • Grit: 60
  • Shipping Weight: 5 lbs

NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses). Exercise Caution

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinding Wheels
Product Number BALC61
Product Name Baldor C61 60 Grit Silicone Carbide Bench Grinder Grinding
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243528696 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A3236H - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details