Powell Electronics, Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| .050 Mini Edge Card Connector, Vertical | |
| .100 Power Edge Card Connector | |
| 0.50 mm Edge Rate Rugged High Speed Sock | |
| 0.50 mm High-Speed Vertical Edge Card So | |
| 0.50 mm Mini Edge Card Connector, Vertic | |
| 0.635 mm Mini Edge Card Connector, Verti | |
| 0.75 mm Micro TCA Connector | |
| 0.80 mm SFP+ Edge Card Connector | |
| 1.00 mm PCI Express Low Prof Edge Card C | |
| 2.00 mm Mini Edge Card Connector, Vertic | |
| Board-to-Board / Mezzanine Connector | |
| CONNECTOR, PCI EXPRESS CONNECTOR | |
| Connector | |
| Gen Z, EDSFF,Mini Cool Edge 0.60mm 84 si | |
| Mini Edge Card Connector | |
| PCIE X1 64P STR SG BK DIP=2.5MM RoHS | |
| Slim CoolEdge 0.65mm,100S | |
| Slim CoolEdge 0.65mm,120S | |
| Slim CoolEdge 0.65mm,140S | |
| Slim CoolEdge 0.65mm,160S | |
| Slim CoolEdge 0.65mm,180S | |
| Slim CoolEdge 0.65mm,200S | |
| Slim CoolEdge 0.65mm,20S | |
| Slim CoolEdge 0.65mm,40S | |
| Slim CoolEdge 0.65mm,60S | |
| Slim CoolEdge 0.65mm,80S | |
| SlimCoolEdge 0.65mm,12P,100S | |
| SlimCoolEdge 0.65mm,12P,120S | |
| SlimCoolEdge 0.65mm,12P,140S | |
| SlimCoolEdge 0.65mm,12P,160S | |
| SlimCoolEdge 0.65mm,12P,180S | |
| SlimCoolEdge 0.65mm,12P,20S | |
| SlimCoolEdge 0.65mm,12P,40S | |
| SlimCoolEdge 0.65mm,12P,60S | |
| SlimCoolEdge 0.65mm,12P,80S | |
| SlimCoolEdge 0.65mm,12P | |
| SlimCoolEdge 0.65mm,220S | |
| SlimCoolEdge 0.65mm,240S | |
| SlimCoolEdge 0.65mm,260S | |
| SlimCoolEdge 0.65mm,280S | |
| SlimCoolEdge 0.65mm,4P,100S | |
| SlimCoolEdge 0.65mm,4P,120S | |
| SlimCoolEdge 0.65mm,4P,140S | |
| SlimCoolEdge 0.65mm,4P,160S | |
| SlimCoolEdge 0.65mm,4P,180S | |
| SlimCoolEdge 0.65mm,4P,200S | |
| SlimCoolEdge 0.65mm,4P,20S | |
| SlimCoolEdge 0.65mm,4P,40S | |
| SlimCoolEdge 0.65mm,4P,60S | |
| SlimCoolEdge 0.65mm,4P,80S | |
| SlimCoolEdge 0.65mm,8P,100S | |
| SlimCoolEdge 0.65mm,8P,120S | |
| SlimCoolEdge 0.65mm,8P,140S | |
| SlimCoolEdge 0.65mm,8P,160S | |
| SlimCoolEdge 0.65mm,8P,180S | |
| SlimCoolEdge 0.65mm,8P,200S | |
| SlimCoolEdge 0.65mm,8P,20S | |
| SlimCoolEdge 0.65mm,8P,40S | |
| SlimCoolEdge 0.65mm,8P,60S | |
| SlimCoolEdge 0.65mm,8P,80S | |
| SlimCoolEdge 0.65mm,8P |
| << Prev |