Amphenol Corporation Slim Cool Edge 0.65mm SE1014023111111

Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 140 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1014023111111
Request a Quote Datasheet
Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 140 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1014023111111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Cool Edge 0.65mm - SE1014023111111 - Amphenol Communications Solutions
Nashua, NH, United States
Slim Cool Edge 0.65mm
SE1014023111111
Slim Cool Edge 0.65mm SE1014023111111
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 140 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1014023111111

Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 140 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1014023111111

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
SE1014023111111
Card Edge Connectors SE1014023111111
Slim CoolEdge 0.65mm,140S

Slim CoolEdge 0.65mm,140S

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1333989-SE1014023111111 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1333989-SE1014023111111
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1333989-SE1014023111111
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333989-SE1014023111 111 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 140 Pitch: 0.026" (0.65mm) Color: Black Features: Board Guide, Solder Retention Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 500 Mounting: Surface Mount Card Type: Non Specified - Dual Edge Card Thickness: 0.063" (1.60mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 609-SE1014023111111C T,609-SE101402311111 1DKR,SE1014023111111 -ND,609-SE1014023111 111TR Base Product Number: SE101 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333989-SE1014023111111
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 140
Pitch: 0.026" (0.65mm)
Color: Black
Features: Board Guide, Solder Retention
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 500
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Card Thickness: 0.063" (1.60mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 609-SE1014023111111CT,609-SE1014023111111DKR,SE1014023111111-ND,609-SE1014023111111TR
Base Product Number: SE101
RoHS Status: RoHS Compliant

Buy Now Datasheet
Edgeboard Connectors - 609-SE1014023111111CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-SE1014023111111CT-ND
Edgeboard Connectors 609-SE1014023111111CT-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-SE1014023111111TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-SE1014023111111TR-ND
Edgeboard Connectors 609-SE1014023111111TR-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
429-SE1014023111111
SMD Electronic Connector 429-SE1014023111111
Standard Card Edge Connectors Slim Cool Edge 065mm Surface Mount 140 pins Vertical Product overview: SE1014023111111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-SE1014023111111 can be used for catalog matching and distributor lookup.

Standard Card Edge Connectors Slim Cool Edge 065mm Surface Mount 140 pins Vertical Product overview: SE1014023111111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-SE1014023111111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Se1014023111111-Slim Cooledge 0.65Mm,140S / Tray Amphenol Communications Solutions - 65AH1724 - Newark, An Avnet Company
Chicago, IL, United States
Se1014023111111-Slim Cooledge 0.65Mm,140S / Tray Amphenol Communications Solutions
65AH1724
Se1014023111111-Slim Cooledge 0.65Mm,140S / Tray Amphenol Communications Solutions 65AH1724
SE1014023111111-Slim CoolEdge 0.65mm,140S / Tray

SE1014023111111-Slim CoolEdge 0.65mm,140S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SE1014023111111 SE1014023111111 1333989-SE1014023111111 609-SE1014023111111CT-ND 429-SE1014023111111 65AH1724
Product Name Slim Cool Edge 0.65mm Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors SMD Electronic Connector Se1014023111111-Slim Cooledge 0.65Mm,140S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts 12 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data