Amphenol Corporation Slim Cool Edge 0.65mm SE1028026111111

Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 280 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1028026111111
Request a Quote Datasheet
Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 280 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1028026111111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Cool Edge 0.65mm - SE1028026111111 - Amphenol Communications Solutions
Nashua, NH, United States
Slim Cool Edge 0.65mm
SE1028026111111
Slim Cool Edge 0.65mm SE1028026111111
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 280 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1028026111111

Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 280 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1028026111111

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
SE1028026111111
Card Edge Connectors SE1028026111111
SlimCoolEdge 0.65mm,280S

SlimCoolEdge 0.65mm,280S

Buy Now
Edgeboard Connectors - SE1028026111111-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
SE1028026111111-ND
Edgeboard Connectors SE1028026111111-ND
"240 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

"240 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

Buy Now Datasheet
Se1028026111111-Slimcooledge 0.65Mm,280S / Tray Amphenol Communications Solutions - 65AH1732 - Newark, An Avnet Company
Chicago, IL, United States
Se1028026111111-Slimcooledge 0.65Mm,280S / Tray Amphenol Communications Solutions
65AH1732
Se1028026111111-Slimcooledge 0.65Mm,280S / Tray Amphenol Communications Solutions 65AH1732
SE1028026111111-Slim CoolEdge 0.65mm,280S / Tray

SE1028026111111-SlimCoolEdge 0.65mm,280S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SE1028026111111 SE1028026111111 SE1028026111111-ND 65AH1732
Product Name Slim Cool Edge 0.65mm Card Edge Connectors Edgeboard Connectors Se1028026111111-Slimcooledge 0.65Mm,280S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-6006011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Eurocard Connectors - 5148116-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details