Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 240 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1024026111111
Standard Card Edge Connectors Slim Cool Edge 065mm Surface Mount 240 pins Vertical Product overview: SE1024026111111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-SE1024026111111 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334025-SE1024026111
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tray
Number of Positions: 240
Pitch: 0.026" (0.65mm)
Color: Black
Features: Board Guide, Board Lock
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 24
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Card Thickness: 0.063" (1.60mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: SE102
RoHS Status: RoHS Compliant
"240 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"
SE1024026111111-Slim
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SE1024026111111 | 429-SE1024026111111 | 1334025-SE1024026111111 | SE1024026111111-ND | SE1024026111111 | 65AH1729 |
| Product Name | Slim Cool Edge 0.65mm | SMD Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Card Edge Connectors | Se1024026111111-Slimcooledge 0.65Mm,240S / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Surface Mount | Solder | ||||
| Voltage Rating | 12 volts | 12 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps |