Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 200 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1020023111111
"200 Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"
SE1020023111111-Slim
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SE1020023111111 | 609-6576-ND | SE1020023111111 | 65AH1727 |
| Product Name | Slim Cool Edge 0.65mm | Edgeboard Connectors | Card Edge Connectors | Se1020023111111-Slim Cooledge 0.65Mm,200S / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | |||
| Voltage Rating | 12 volts | |||
| Current Rating | 0.5 amps |