Amphenol Corporation Slim Cool Edge 0.65mm SE1B16023111111

Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 12 power pins, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1B16023111111
Request a Quote Datasheet
Description
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 12 power pins, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1B16023111111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Cool Edge 0.65mm - SE1B16023111111 - Amphenol Communications Solutions
Nashua, NH, United States
Slim Cool Edge 0.65mm
SE1B16023111111
Slim Cool Edge 0.65mm SE1B16023111111
Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 12 power pins, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1B16023111111

Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 12 power pins, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number SE1B16023111111

Supplier's Site Datasheet
Edgeboard Connectors - 609-6578TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6578TR-ND
Edgeboard Connectors 609-6578TR-ND
"172 (160 + 12 Power) Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

"172 (160 + 12 Power) Position Female Connector Non Specified - Dual Edge Gold 0.026"" (0.65mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
SE1B16023111111
Card Edge Connectors SE1B16023111111
SlimCoolEdge 0.65mm,12P,160S

SlimCoolEdge 0.65mm,12P,160S

Buy Now
Se1B16023111111-Slimcooledge 0.65Mm,12P,160S / Tray Amphenol Communications Solutions - 65AH1716 - Newark, An Avnet Company
Chicago, IL, United States
Se1B16023111111-Slimcooledge 0.65Mm,12P,160S / Tray Amphenol Communications Solutions
65AH1716
Se1B16023111111-Slimcooledge 0.65Mm,12P,160S / Tray Amphenol Communications Solutions 65AH1716
SE1B16023111111-Slim CoolEdge 0.65mm,12P,160S / Tray

SE1B16023111111-SlimCoolEdge 0.65mm,12P,160S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SE1B16023111111 609-6578TR-ND SE1B16023111111 65AH1716
Product Name Slim Cool Edge 0.65mm Edgeboard Connectors Card Edge Connectors Se1B16023111111-Slimcooledge 0.65Mm,12P,160S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79604-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details