5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PQDE6W-Q48-S5-DIN |
| Product Name | DIN Rail Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | DIN Rail |
| DC Output Voltage | 5.0 volts |
| DC Output Current | 1.2 amps |