Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
PESE1-S12-S24-M -- DC-DC CONVERTER, 24V, 0.042A ROHS COMPLIANT CUI
CUI Inc.
Dc-Dc Converter, 24V, 0.042A Rohs Compliant Cui
PESE1-S12-S24-M
Description
DC-DC CONVERTER, 24V, 0.042A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
DC-DC CONVERTER, 24V, 0.042A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A Rohs Compliant Cui
57AJ0285
Dc-Dc Converter, 24V, 0.042A Rohs Compliant Cui
57AJ0285
DC-DC CONVERTER, 24V, 0.042A ROHS COMPLIANT: YES
DC-DC CONVERTER, 24V, 0.042A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
57AJ0285
Product Name
Dc-Dc Converter, 24V, 0.042A Rohs Compliant Cui
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Volktek Corporation
Industrial Power Adaptor
IRA-90
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
1.87 amps
View Details
Laurel Electronics LLC
Vac & Vdc Power Boards for Laureate™ Meters, Counters & Timers
Specs
DC Input Power
5.3 watts
View Details
Majestic Transformer Co.
Custom Power Supplies
View Details
Placid Industries
PS-24-MC Enclosed Power Supply
PS-24-MC
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
AC Input Voltage
110.0 volts
View Details