CUI Inc. Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters EPA060100-P5-SZ

Description
Win Source Part Number: 1201227-EPA060100-P5 -SZ Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: EPA Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 6 W Voltage - Output: 6VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1A Efficiency: Level IV Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Dimension: 1.65" L x 2.01" W x 2.47" H (42.0mm x 51.0mm x 62.7mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: CUI Inc. Other Names: 035-1339R,T1124-P5,E PA060100P5SZ Product Status: Obsolete Approval Agency: cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1201227-EPA060100-P5 -SZ Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: EPA Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 6 W Voltage - Output: 6VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1A Efficiency: Level IV Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Dimension: 1.65" L x 2.01" W x 2.47" H (42.0mm x 51.0mm x 62.7mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: CUI Inc. Other Names: 035-1339R,T1124-P5,E PA060100P5SZ Product Status: Obsolete Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters - 1201227-EPA060100-P5-SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters
1201227-EPA060100-P5-SZ
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters 1201227-EPA060100-P5-SZ
Win Source Part Number: 1201227-EPA060100-P5 -SZ Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: EPA Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 6 W Voltage - Output: 6VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1A Efficiency: Level IV Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Dimension: 1.65" L x 2.01" W x 2.47" H (42.0mm x 51.0mm x 62.7mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: CUI Inc. Other Names: 035-1339R,T1124-P5,E PA060100P5SZ Product Status: Obsolete Approval Agency: cULus

Win Source Part Number: 1201227-EPA060100-P5-SZ
Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters
Series: EPA
Package: Box
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 6 W
Voltage - Output: 6VAC
Voltage - Input: 120VAC
Input Type: Fixed Blade
Current - Output (Max): 1A
Efficiency: Level IV
Region Utilized: North America
Form: Wall Mount
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm
Input Connector: NEMA 1-15P
Cord Length: 72" (1.83m)
Dimension: 1.65" L x 2.01" W x 2.47" H (42.0mm x 51.0mm x 62.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.7001
Mfr: CUI Inc.
Other Names: 035-1339R,T1124-P5,EPA060100P5SZ
Product Status: Obsolete
Approval Agency: cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1201227-EPA060100-P5-SZ
Product Name Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details