Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
PDME1-S24-S12-S -- DC-DC CONVERTER, 12V, 0.009A ROHS COMPLIANT CUI
CUI Inc.
Dc-Dc Converter, 12V, 0.009A Rohs Compliant Cui
PDME1-S24-S12-S
Description
DC-DC CONVERTER, 12V, 0.009A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
DC-DC CONVERTER, 12V, 0.009A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.009A Rohs Compliant Cui
57AJ0215
Dc-Dc Converter, 12V, 0.009A Rohs Compliant Cui
57AJ0215
DC-DC CONVERTER, 12V, 0.009A ROHS COMPLIANT: YES
DC-DC CONVERTER, 12V, 0.009A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
57AJ0215
Product Name
Dc-Dc Converter, 12V, 0.009A Rohs Compliant Cui
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
EL9512 | EtherCAT Terminal, power supply, 12 V DC, 0.5 A
View Details
TDK-Lambda Europe GmbH
DINRail mount DC-DC converters
DPX20-24WD05
Specs
Type
DC-DC Converter
Operating Temperature
85 to 95 C (185 to 203 F)
DC Output Voltage
5.0 volts
View Details
ABSOPULSE Electronics Ltd.
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter
BHT 319R-F4
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
TE Connectivity
Power Supplies
5000004987-SE
Specs
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details