18V 12W AC/DC External Desktop (Class II) Adapter Cord Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | T1069-P5P-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | ROHS COMP |
| AC Output Voltage | 18.0 volts |