6.5 Vdc, 0.5 A, 3.25 W, 8~32 Vdc Input Range
DC DC CONVERTER 6.5V 3W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | P7805-Q24-S6-S | P7805-Q24-S6-S |
| Product Name | 0.5 Amp Non-Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 6.5 volts | |
| DC Output Current | 0.5000 amps | |
| DC Output Power | 3.25 watts |