CUI Inc. 2 W Board Mount Isolated DC-DC Converter PCN2-S5-D12-S

Description
12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5 ~ 5.5 Vdc Input Range
Datasheet
Description
12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5 ~ 5.5 Vdc Input Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 W Board Mount Isolated DC-DC Converter - PCN2-S5-D12-S - CUI Inc.
Tualatin, OR, USA
2 W Board Mount Isolated DC-DC Converter
PCN2-S5-D12-S
2 W Board Mount Isolated DC-DC Converter PCN2-S5-D12-S
12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5 ~ 5.5 Vdc Input Range

12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5 ~ 5.5 Vdc Input Range

Supplier's Site Datasheet

Technical Specifications

  CUI Inc.
Product Category Power Supplies
Product Number PCN2-S5-D12-S
Product Name 2 W Board Mount Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount
DC Output Voltage 12.0 volts
DC Output Current 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details