5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PCM1-S5-S5-SA |
| Product Name | 1 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 5.0 volts |
| DC Output Current | 0.2000 amps |