Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.0A INDUCTOR BUILT-IN STEP-DOWN | |
| 1.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 100MA INDUCTOR BUILT-IN STEP-UP | |
| 400MA INDUCTOR BUILT-IN PWM STEP | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| DC DC CNVRTR 3.234-3.366V 1.2W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.95V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1.05V | |
| DC DC CONVERTER 1.15V | |
| DC DC CONVERTER 1.1V 0.44W | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.25V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.35V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.4V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.65V | |
| DC DC CONVERTER 1.6V | |
| DC DC CONVERTER 1.75V | |
| DC DC CONVERTER 1.7V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1.9V | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 1V 1A | |
| DC DC CONVERTER 1V 200MA | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.1V 0.3W | |
| DC DC CONVERTER 2.1V | |
| DC DC CONVERTER 2.2V | |
| DC DC CONVERTER 2.3V 0.3W | |
| DC DC CONVERTER 2.3V | |
| DC DC CONVERTER 2.4V | |
| DC DC CONVERTER 2.5V 0.3W | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.65V | |
| DC DC CONVERTER 2.7V | |
| DC DC CONVERTER 2.85V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 2.94-3.06V | |
| DC DC CONVERTER 2V 0.3W | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 2V | |
| DC DC CONVERTER 3.1V | |
| DC DC CONVERTER 3.2V 0.3W | |
| DC DC CONVERTER 3.2V | |
| DC DC CONVERTER 3.3V 0.33W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.4V 0.3W | |
| DC DC CONVERTER 3.4V | |
| DC DC CONVERTER 3.5V | |
| DC DC CONVERTER 3.65V | |
| DC DC CONVERTER 3.6V 0.3W | |
| DC DC CONVERTER 3.6V | |
| DC DC CONVERTER 3.7V | |
| DC DC CONVERTER 3.8V | |
| DC DC CONVERTER 3V 0.3W | |
| DC DC CONVERTER 3V 0.6A | |
| DC DC CONVERTER 3V 200MA | |
| DC DC CONVERTER 3V 50MA | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 4.5V 0.3W | |
| DC DC CONVERTER 4.9-5.1V 2.5W | |
| DC DC CONVERTER 4V 0.3W | |
| DC DC CONVERTER 4V 0.6A | |
| DC DC CONVERTER 5V 0.5W | |
| DC DC CONVERTER 5V | |
| INDUCTOR BUILT-IN STEP-UP MICRO |
| << Prev | Next >> |