Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 3.5W | |
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER +/-5V 3.5W | |
| DC DC CONVERTER +/-9V 3.5W | |
| DC DC CONVERTER 12V 3.5W | |
| DC DC CONVERTER 15V 3.5W | |
| DC DC CONVERTER 24V 3.5W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 9V 3.5W |
| << Prev | Next >> |