Jergens, Inc. OK-Vise® Grid System Single Direction Clamp Modules GCS-DR1

Description
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Request a Quote Datasheet
Description
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Grid System Single Direction Clamp Modules - GCS-DR1 - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Grid System Single Direction Clamp Modules
GCS-DR1
OK-Vise® Grid System Single Direction Clamp Modules GCS-DR1
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers. Features, Benefits, & Product Specifications: Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm Dx2 Clamp Modules possess a jaw movement of Max. 85mm Dx3 Clamp Modules possess a jaw movement of Max. 35mm Note(s): ** Variable Mounting Pattern, tolerance does not apply. While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.

Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very complex forms of workpieces can be clamped. On a grid platform, you can also combine Jergens OK-Vise® modules with the components of other suppliers.
Features, Benefits, & Product Specifications:

  • Dx1 Clamp Modules are the shortest, with a jaw movement of Max. 35mm
  • Dx2 Clamp Modules possess a jaw movement of Max. 85mm
  • Dx3 Clamp Modules possess a jaw movement of Max. 35mm

Note(s):

  • ** Variable Mounting Pattern, tolerance does not apply.
  • While Dx1 and Dx2 Clamp Modules can be installed in (4) directions on a standard 50x50 M12 platform (0, 90, 180, or 270 degrees) Dx3 modules can be installed in more positions such as 15, 65, and 75 degrees in addition to previously mentioned.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number GCS-DR1
Product Name OK-Vise® Grid System Single Direction Clamp Modules
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Straps - Radius - 29704 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Material Steel; C-1018 Steel
View Details
Micro™ Expanding Machinable Clamps - 68775 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details
Radius Straps - 36718 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Small Toe Clamps - 46973 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details