QuartzCom AG Quartz Crystals - Quartz Crystals Through Hole Type HC-49S

Description
Frequency range: 3.2 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet
Description
Frequency range: 3.2 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals Through Hole Type - HC-49S - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals Through Hole Type
HC-49S
Quartz Crystals - Quartz Crystals Through Hole Type HC-49S
Frequency range: 3.2 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Frequency range:3.2 ~ 70 MHz
Frequency tolerance:±10 ~ ±30 ppm
Frequency stability:±10 ~ ±50 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number HC-49S
Product Name Quartz Crystals - Quartz Crystals Through Hole Type
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-120-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details