SMX-QS2 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-QS2
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
1.5 x 1.5 x 5.2 mm
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
1.5 x 1.5 x 5.2 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-QS2
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
1.5 x 1.5 x 5.2 mm
| Frequency range: | 32.768 kHz |
| Frequency tolerance: | ±20 ppm |
| Size: | 1.5 x 1.5 x 5.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-QS2 |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
25 MHz
Load Capacitance
12 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
10 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
2.0 x 1.6mm
Features / Standards
RoHS; Lead-Free; Programmable
Frequency
1 to 200 MHz
View Details