SMX-QM1 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-QM1
Description
Frequency range:
32 ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular pack. ø 2.0 x 6.0 mm
Description
Frequency range:
32 ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular pack. ø 2.0 x 6.0 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-QM1
Frequency range:
32 ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular pack. ø 2.0 x 6.0 mm
| Frequency range: | 32 ~ 160 kHz |
| Frequency tolerance: | ±20 ~ ±100 ppm |
| Size: | Tubular pack. Ø 2.0 x 6.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-QM1 |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Hc-49-us smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12.29 MHz
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
1.6 x 1.0mm
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details