SMX-315 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-315
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
3.2 x 1.5 x 0.9 mm
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
3.2 x 1.5 x 0.9 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-315
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
3.2 x 1.5 x 0.9 mm
| Frequency range: | 32.768 kHz |
| Frequency tolerance: | ±20 ppm |
| Size: | 3.2 x 1.5 x 0.9 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-315 |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
11.06 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free; Programmable
Frequency
1 to 200 MHz
View Details