SMX-3C -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-3C
Description
Frequency range:
8 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
5.0 x 3.2 x 0.8 mm
Description
Frequency range:
8 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
5.0 x 3.2 x 0.8 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-3C
Frequency range:
8 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
5.0 x 3.2 x 0.8 mm
| Frequency range: | 8 ~ 67 MHz |
| Frequency tolerance: | ±25 ~ ±50 ppm |
| Frequency stability: | ±25 ~ ±50 ppm |
| Size: | 5.0 x 3.2 x 0.8 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-3C |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
8 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 to 160 MHz
View Details