SMX-1C (A, B, C) -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-1C (A, B, C)
Description
Frequency range:
6 ~ 84 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.2 mm
Description
Frequency range:
6 ~ 84 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.2 mm
Datasheet
Suppliers
Frequency range:
6 ~ 84 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.2 mm
| Frequency range: | 6 ~ 84 MHz |
| Frequency tolerance: | ±25 ~ ±50 ppm |
| Frequency stability: | ±25 ~ ±50 ppm |
| Size: | 7.0 x 5.0 x 1.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-1C (A, B, C) |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CAA
Frequency
12 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
4 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free
Frequency
20 to 200 MHz
View Details