SMX-7S -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-7S
Description
Frequency range:
19.2 ~ 66 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.0 x 1.6 x 0.4 mm
Description
Frequency range:
19.2 ~ 66 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.0 x 1.6 x 0.4 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-7S
Frequency range:
19.2 ~ 66 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.0 x 1.6 x 0.4 mm
| Frequency range: | 19.2 ~ 66 MHz |
| Frequency tolerance: | ±10 ~ ±50 ppm |
| Frequency stability: | ±10 ~ ±50 ppm |
| Size: | 2.0 x 1.6 x 0.4 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-7S |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C1E
Frequency
30 MHz
Load Capacitance
8 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Package / Form Factor
Through Hole; HC-49/U
Frequency Stability
50 ppm
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free
Frequency
20 to 200 MHz
View Details