TB-26 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS THROUGH HOLE TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals Through Hole Type
TB-26
Description
Frequency range:
32 kHz ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular package ø 2.0 x 6.0 mm
Description
Frequency range:
32 kHz ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular package ø 2.0 x 6.0 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals Through Hole Type
TB-26
Frequency range:
32 kHz ~ 160 kHz
Frequency tolerance:
±20 ~ ±100 ppm
Size:
Tubular package ø 2.0 x 6.0 mm
| Frequency range: | 32 kHz ~ 160 kHz | |
| Frequency tolerance: | ±20 ~ ±100 ppm | |
| Size: | Tubular package Ø 2.0 x 6.0 mm | |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
TB-26 |
|
Product Name
|
Quartz Crystals - Quartz Crystals Through Hole Type |
|
Package / Form Factor
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
22.12 MHz
Load Capacitance
20 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
13.56 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
2.5 x 2.0mm
Features / Standards
RoHS; Lead-Free
Frequency
12 to 125 MHz
View Details