SMX-2C -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-2C
Description
Frequency range:
10 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
6.0 x 3.5 x 1.0 mm
Description
Frequency range:
10 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
6.0 x 3.5 x 1.0 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-2C
Frequency range:
10 ~ 67 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
6.0 x 3.5 x 1.0 mm
| Frequency range: | 10 ~ 67 MHz |
| Frequency tolerance: | ±25 ~ ±50 ppm |
| Frequency stability: | ±25 ~ ±50 ppm |
| Size: | 6.0 x 3.5 x 1.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-2C |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
25 MHz
Load Capacitance
12 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
2 suppliers
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
10 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 1.5mm
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details