QuartzCom AG Quartz Crystals - Quartz Crystals SMD Type SMX-1C8

Description
Frequency range: 10 ~ 50 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 8.0 x 4.5 x 1.5 mm
Datasheet
Description
Frequency range: 10 ~ 50 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 8.0 x 4.5 x 1.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals SMD Type - SMX-1C8 - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals SMD Type
SMX-1C8
Quartz Crystals - Quartz Crystals SMD Type SMX-1C8
Frequency range: 10 ~ 50 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 8.0 x 4.5 x 1.5 mm
Frequency range:10 ~ 50 MHz
Frequency tolerance:±25 ~ ±50 ppm
Frequency stability:±25 ~ ±50 ppm
Size:8.0 x 4.5 x 1.5 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number SMX-1C8
Product Name Quartz Crystals - Quartz Crystals SMD Type
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Programmable Crystal Oscillator - 168-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details