SMX-5S -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-5S
Description
?
Frequency range:
12 ~ 67 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
3.2 x 2.5 x 0.6 mm
Description
?
Frequency range:
12 ~ 67 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
3.2 x 2.5 x 0.6 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-5S
?
Frequency range:
12 ~ 67 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
3.2 x 2.5 x 0.6 mm
?
| Frequency range: | 12 ~ 67 MHz |
| Frequency tolerance: | ±10 ~ ±50 ppm |
| Frequency stability: | ±10 ~ ±50 ppm |
| Size: | 3.2 x 2.5 x 0.6 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-5S |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
16 MHz
Load Capacitance
8 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
4 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
11 MHz
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
6.0 x 3.5mm
Features / Standards
RoHS; Lead-Free
Frequency
8 to 80 MHz
View Details