SMX-206T -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-206T
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
8 x 3.8 x 2.54 mm
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
8 x 3.8 x 2.54 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-206T
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
8 x 3.8 x 2.54 mm
| Frequency range: | 32.768 kHz |
| Frequency tolerance: | ±20 ppm |
| Size: | 8 x 3.8 x 2.54 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-206T |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C5S
Frequency
12 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
11.06 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
2.0 x 1.6mm
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 to 160 MHz
View Details