SMX-206L -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-206L
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
7.3 x 2.5 x 2.0 mm
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
7.3 x 2.5 x 2.0 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-206L
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
7.3 x 2.5 x 2.0 mm
| Frequency range: | 32.768 kHz |
| Frequency tolerance: | ±20 ppm |
| Size: | 7.3 x 2.5 x 2.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-206L |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
20 MHz
Load Capacitance
12 pF
View Details
3 suppliers
Oscillator Type
OCXO; Ocxo
Package / Form Factor
Pdip
Features / Standards
RoHS
View Details
2 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free
Frequency
20 to 200 MHz
View Details