UM -- QUARTZ CRYSTALS - QUARTZ CRYSTALS THROUGH HOLE TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals Through Hole Type
UM
Description
Frequency range:
8 ~ 250 MHz
Frequency tolerance:
±5 ~ ±25 ppm
Frequency stability:
±5 ~ ±25 ppm
Description
Frequency range:
8 ~ 250 MHz
Frequency tolerance:
±5 ~ ±25 ppm
Frequency stability:
±5 ~ ±25 ppm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals Through Hole Type
UM
Frequency range:
8 ~ 250 MHz
Frequency tolerance:
±5 ~ ±25 ppm
Frequency stability:
±5 ~ ±25 ppm
| Frequency range: | 8 ~ 250 MHz |
| Frequency tolerance: | ±5 ~ ±25 ppm |
| Frequency stability: | ±5 ~ ±25 ppm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
UM |
|
Product Name
|
Quartz Crystals - Quartz Crystals Through Hole Type |
|
Package / Form Factor
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
24 MHz
Load Capacitance
18 pF
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
2 suppliers
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
10 MHz
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free; Programmable
Frequency
1 to 200 MHz
View Details