SMX-3F3 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-3F3
Description
Frequency range:
3.5 ~ 70 MHz
Frequency tolerance:
±10 ~ ±30 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
Height 3.5 ~ 4.5 mm
Description
Frequency range:
3.5 ~ 70 MHz
Frequency tolerance:
±10 ~ ±30 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
Height 3.5 ~ 4.5 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-3F3
Frequency range:
3.5 ~ 70 MHz
Frequency tolerance:
±10 ~ ±30 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
Height 3.5 ~ 4.5 mm
| Frequency range: | 3.5 ~ 70 MHz |
| Frequency tolerance: | ±10 ~ ±30 ppm |
| Frequency stability: | ±10 ~ ±50 ppm |
| Size: | Height 3.5 ~ 4.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-3F3 |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details
Package / Form Factor
Surface Mount; HC-49/US
Frequency Stability
100 ppm
Load Capacitance
20 pF
View Details
2 suppliers
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
20 ppm
View Details