QuartzCom AG Quartz Crystals - Quartz Crystals SMD Type UM-1 MJ MESA

Description
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet
Description
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals SMD Type - UM-1 MJ MESA - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals SMD Type
UM-1 MJ MESA
Quartz Crystals - Quartz Crystals SMD Type UM-1 MJ MESA
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Frequency range:60 ~ 200 MHz (Inverted MESA)
Frequency tolerance:±10 ~ ±30 ppm
Frequency stability:±10 ~ ±50 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number UM-1 MJ MESA
Product Name Quartz Crystals - Quartz Crystals SMD Type
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
SMD All Ceramic Crystal Resonator - SMAC-1045H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 10.0 x 4.5mm
Features / Standards RoHS; Lead-Free
Frequency 3.5 to 8 MHz
View Details