QuartzCom AG Quartz Crystals - Quartz Crystals SMD Type SMX-QS1

Description
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 2.0 x 2.0 x 6.1 mm
Datasheet
Description
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 2.0 x 2.0 x 6.1 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals SMD Type - SMX-QS1 - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals SMD Type
SMX-QS1
Quartz Crystals - Quartz Crystals SMD Type SMX-QS1
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 2.0 x 2.0 x 6.1 mm
Frequency range:32.768 kHz
Frequency tolerance:±20 ppm
Size:2.0 x 2.0 x 6.1 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number SMX-QS1
Product Name Quartz Crystals - Quartz Crystals SMD Type
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-110.5-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details