SMX-415 -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-415
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
4.1 x 1.5 x 0.9 mm
Description
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
4.1 x 1.5 x 0.9 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-415
Frequency range:
32.768 kHz
Frequency tolerance:
±20 ppm
Size:
4.1 x 1.5 x 0.9 mm
| Frequency range: | 32.768 kHz |
| Frequency tolerance: | ±20 ppm |
| Size: | 4.1 x 1.5 x 0.9 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-415 |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Hc-49-us smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
Package / Form Factor
Surface Mount; HC-49/US
Frequency Stability
50 ppm
Load Capacitance
20 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
1.6 x 1.2mm
Features / Standards
RoHS; Lead-Free
Frequency
24 to 100 MHz
View Details