HC-49U MJ -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
HC-49U MJ
Description
Frequency range:
1 ~ 225 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
Description
Frequency range:
1 ~ 225 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
HC-49U MJ
Frequency range:
1 ~ 225 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
| Frequency range: | 1 ~ 225 MHz |
| Frequency tolerance: | ±5 ~ ±30 ppm |
| Frequency stability: | ±5 ~ ±50 ppm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
HC-49U MJ |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
0.0328 MHz
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
12 MHz
Frequency Stability
30 ppm
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
8 MHz
View Details
5 suppliers
Package / Form Factor
Hc-49/u-s smd
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details