SMX-1S -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-1S
Description
Frequency range:
8.0 ~ 250 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.3 mm
Description
Frequency range:
8.0 ~ 250 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.3 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-1S
Frequency range:
8.0 ~ 250 MHz
Frequency tolerance:
±5 ~ ±30 ppm
Frequency stability:
±5 ~ ±50 ppm
Size:
7.0 x 5.0 x 1.3 mm
| Frequency range: | 8.0 ~ 250 MHz |
| Frequency tolerance: | ±5 ~ ±30 ppm |
| Frequency stability: | ±5 ~ ±50 ppm |
| Size: | 7.0 x 5.0 x 1.3 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-1S |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
16 MHz
Load Capacitance
12 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount; HC-49/US
Frequency Stability
30 ppm
Load Capacitance
12 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
2.0 x 1.6mm
Features / Standards
RoHS; Lead-Free
Frequency
16 to 96 MHz
View Details