QuartzCom AG Quartz Crystals - Quartz Crystals Through Hole Type HC-51U

Description
Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
Datasheet
Description
Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals Through Hole Type - HC-51U - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals Through Hole Type
HC-51U
Quartz Crystals - Quartz Crystals Through Hole Type HC-51U
Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
Frequency range:100 kHz ~ 1000 kHz
Frequency tolerance:±20 ~ ±100 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number HC-51U
Product Name Quartz Crystals - Quartz Crystals Through Hole Type
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details