QuartzCom AG Quartz Crystals - Quartz Crystals Through Hole Type UM-1 MESA

Description
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet
Description
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals Through Hole Type - UM-1 MESA - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals Through Hole Type
UM-1 MESA
Quartz Crystals - Quartz Crystals Through Hole Type UM-1 MESA
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Frequency range:60 ~ 200 MHz (Inverted MESA)
Frequency tolerance:±10 ~ ±30 ppm
Frequency stability:±10 ~ ±50 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number UM-1 MESA
Product Name Quartz Crystals - Quartz Crystals Through Hole Type
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 160-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details