QuartzCom AG Quartz Crystals - Quartz Crystals Through Hole Type UM Slim

Description
Frequency range: 10 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Datasheet
Description
Frequency range: 10 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals Through Hole Type - UM Slim - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals Through Hole Type
UM Slim
Quartz Crystals - Quartz Crystals Through Hole Type UM Slim
Frequency range: 10 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Frequency range:10 ~ 250 MHz
Frequency tolerance:±5 ~ ±25 ppm
Frequency stability:±5 ~ ±25 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number UM Slim
Product Name Quartz Crystals - Quartz Crystals Through Hole Type
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149361P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers