SMX-6S -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-6S
Description
Frequency range:
12 ~ 60 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.5 x 2.0 x 0.5 mm
Description
Frequency range:
12 ~ 60 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.5 x 2.0 x 0.5 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-6S
Frequency range:
12 ~ 60 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
2.5 x 2.0 x 0.5 mm
| Frequency range: | 12 ~ 60 MHz |
| Frequency tolerance: | ±10 ~ ±50 ppm |
| Frequency stability: | ±10 ~ ±50 ppm |
| Size: | 2.5 x 2.0 x 0.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-6S |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
20 MHz
Load Capacitance
22 pF
View Details
Package / Form Factor
Surface Mount; HC-49/US
Features / Standards
Lead-Free
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
2 suppliers