QuartzCom AG Quartz Crystals - Quartz Crystals Through Hole Type HC-49U

Description
Frequency range: 1 ~ 225 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm
Datasheet
Description
Frequency range: 1 ~ 225 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals Through Hole Type - HC-49U - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals Through Hole Type
HC-49U
Quartz Crystals - Quartz Crystals Through Hole Type HC-49U
Frequency range: 1 ~ 225 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm
Frequency range:1 ~ 225 MHz
Frequency tolerance:±5 ~ ±30 ppm
Frequency stability:±5 ~ ±50 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number HC-49U
Product Name Quartz Crystals - Quartz Crystals Through Hole Type
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1612 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details