QuartzCom AG Quartz Crystals - Quartz Crystals SMD Type UM-MJ

Description
Frequency range: 8 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Datasheet
Description
Frequency range: 8 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - Quartz Crystals SMD Type - UM-MJ - QuartzCom AG
Solothurn, Switzerland
Quartz Crystals - Quartz Crystals SMD Type
UM-MJ
Quartz Crystals - Quartz Crystals SMD Type UM-MJ
Frequency range: 8 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Frequency range:8 ~ 250 MHz
Frequency tolerance:±5 ~ ±25 ppm
Frequency stability:±5 ~ ±25 ppm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Crystals
Product Number UM-MJ
Product Name Quartz Crystals - Quartz Crystals SMD Type
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-6-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-100-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details