SMX-1R -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-1R
Description
Frequency range:
3.2 ~ 65 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
11.0 x 5.0 x 2.0 mm
Description
Frequency range:
3.2 ~ 65 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
11.0 x 5.0 x 2.0 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-1R
Frequency range:
3.2 ~ 65 MHz
Frequency tolerance:
±25 ~ ±50 ppm
Frequency stability:
±25 ~ ±50 ppm
Size:
11.0 x 5.0 x 2.0 mm
| Frequency range: | 3.2 ~ 65 MHz |
| Frequency tolerance: | ±25 ~ ±50 ppm |
| Frequency stability: | ±25 ~ ±50 ppm |
| Size: | 11.0 x 5.0 x 2.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-1R |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
10 MHz
View Details
3 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
24.58 MHz
Load Capacitance
12 pF
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details