SMX-4S -- QUARTZ CRYSTALS - QUARTZ CRYSTALS SMD TYPE
QuartzCom AG
Quartz Crystals - Quartz Crystals SMD Type
SMX-4S
Description
Frequency range:
12 ~ 50 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
4.0 x 2.5 x 0.7 mm
Description
Frequency range:
12 ~ 50 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
4.0 x 2.5 x 0.7 mm
Datasheet
Suppliers
Quartz Crystals - Quartz Crystals SMD Type
SMX-4S
Frequency range:
12 ~ 50 MHz
Frequency tolerance:
±10 ~ ±50 ppm
Frequency stability:
±10 ~ ±50 ppm
Size:
4.0 x 2.5 x 0.7 mm
| Frequency range: | 12 ~ 50 MHz |
| Frequency tolerance: | ±10 ~ ±50 ppm |
| Frequency stability: | ±10 ~ ±50 ppm |
| Size: | 4.0 x 2.5 x 0.7 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
SMX-4S |
|
Product Name
|
Quartz Crystals - Quartz Crystals SMD Type |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
25 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
13 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
12.5 x 4.8mm
Frequency
3.5 to 80 MHz
Frequency Stability
10 to 30 ppm
View Details