Elite Semiconductor Products, Inc. Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| 1.5A GLASS PASSIVATED RECTIFIER | |
| Axial Lead Rectifier Extremely low VF Low Power Loss/High Efficiency Highly Stable Oxide Passivated Junction Low Stored Charge, Majority Carrier Conduction | |
| Fast Recovery High Voltage Rectifier | |
| Features: 20 Amps Total Guard-Ring for Stress Protection Low Forward Voltage Guaranteed Reverse Avalanche Low Power Loss/High Efficiency High Surge Capacity Low Stored Charge Majority Carrier Conduction | |
| Features: Fast switching Low leakage Low forward voltage drop High Current capability High surge capability High reliability | |
| Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge overload Rating to 175A Peak Ideal for Printed Circuit Board Applications Lead Free... | |
| Features: Glass PAssivated Die Construction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards | |
| Features: High Surge Current Capability Ideal for printed circuit board Reliable low cost construction technique results in inexpensive product | |
| Features: High surge current capability Ideal for printed circuit board Reliable low cost construction technique results in inexpensive product Weight: 8 grams | |
| Features: High surge current capability Ideal for printed circuit boards Reliable low cost construction technique results in inexpensive product | |
| Features: High temperature metallurgically bonded construction Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability High surge capability Low leakage | |
| Features: Low cost This series is UL listed under the Recognized Component Index, file number E127707 High forward surge current capability low thermal resistance High isolation voltage from case to... | |
| Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass Passivated Chip Junctions High Case Dielectric Strength of 1500 VRMS Ideal for Printed Circuit Board Mounting High Surge Overload Rating... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength of 1500 VRMS Typical IR less than 0.5 uA High forward surge current... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength of 1500 VRMS Typical IR less than 0.5 uA High surge current capability... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1 uA High surge current capability Ideal for printed... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High surge current capability Ideal for printed circuit board | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions Typical IR less than 0.5 uA High case dielectric strength of 1500 VRMS High forward surge current... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strenght of 1500 VRMS Ideal for printed circuit boards Glass passivated chip junction High surge current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit board mounting Glass passivated chip junctions High surge overload rating... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit board Glass passivated chip junctions High surge current capability High... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength Ideal for printed circuit board Glass passivated chip junctions High surge capability Typical IR les than 0.1... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength Ideal for printed circuit board Glass passivated chip junctions Typical IR les than 0.1 uA Built-in printed... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High dielectric strength of 1500 VRMS Glass passivated chip junctions High surge current capability Ideal for printed circuit board | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Ideal for printed circuit board Glass passivated chip junctions High surge current capability | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provide very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C. board... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C.B. mounting... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 4-way terminals; snap-on, wire wrap-around, or P.C.B. mounting... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward voltage drop High surge capability... | |
| Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 High case dielectric strenght of 1500 VRMS Ideal... | |
| Features: PRV to 1,000 volts Fast recovery High temperature stability High surge capability | |
| Features: Rating to 1000V PRV Ideal for printed circuit board Reliable low cost construction utilizing molded plastic technique Plastic package has Underwriters Laboratory Flammability Classification 94V-0 | |
| Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #10 screw | |
| Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
| Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal | |
| Features: Superior thermal design 400 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw | |
| Features: Surge overload rating: 125 amperes peak Low forward voltage drop Mounting position: Any Mounting: Hole thru for #6 screw | |
| Features: This series is UL listed under the Recognized Component Index, file number E127707 High overload surge RATING TO 300A Universal 4-way terminale: snap-on, wrap-around solder or P.C. Board mounting... | |
| Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 400A Peak Low Reverse Leakage Current Plastic Material -UL Flammability Classification 94V-O | |
| Features Diffused Junction High Current Capability and Low Forward Voltage Drop Surge Overload Rating to 70A Peak Plastic Material - UL Flammability Classification 94V-O | |
| GLASS PASSIVATED JUNCTION RECTIFIER | |
| GLASS PASSIVATED SILICON RECTIFIER | |
| HIGH CURRENT PLASTIC RECTIFIER | |
| High Voltage Assemblied Rectifier | |
| High Voltage Rectifier | |
| Low Current High Voltage Rectifier | |
| NV, G-Low Current High Voltage Rectifiers | |
| Silicon Rectifier | |
| Single-Phase Bridge Rectifier |
| << Prev | Next >> |