Elite Semiconductor Products, Inc. Datasheets for Schottky Diodes

Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more

Product Name Notes
Axial Lead Rectifier Extremely low VF Low Power Loss/High Efficiency Highly Stable Oxide Passivated Junction Low Stored Charge, Majority Carrier Conduction
Features: 20 Amps Total Guard-Ring for Stress Protection Low Forward Voltage Guaranteed Reverse Avalanche Low Power Loss/High Efficiency High Surge Capacity Low Stored Charge Majority Carrier Conduction
Features: Epitaxial Construction Guard Ring Die Construction for Transient Protection Low Power Loss, High Efficiency High Surge Capability High Current Capability and Low Forward Voltage Drop Surge Overload rating to...
Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability,...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 For surface mounted applications Metal silicon junction, majority carrier conduction High surge capability Low power loss, high efficiency High current capability,...
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Low power loss, high efficiency
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward voltage drop High surge capability...
Medium current Schottky Barrier Rectifier
Power Schottky Rectifier
Schottky Recitifier Center Tap Devices 6.6-60 Amps